Diode Super Barrier 60V 500mA Surface Mount SOD-123
Diode Super Barrier 60V 500mA Surface Mount SOD-123
Diode Super Barrier 60V 500mA Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 028052-SBR0560S1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE SBR 60V 500MA SOD123 Product overview: SBR0560S1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0560S1-7 can be used for catalog matching and distributor lookup.
DIODE SBR 60V 500MA SOD123
DIODE SBR 60V 500MA SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | SBR0560S1DITR-ND | 028052-SBR0560S1-7 | 280-SBR0560S1-7 | SBR0560S1-7 | SBR0560S1-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR0560S1-7 | 60V 500MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Diode Type | Super Barrier | ||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||
| VR | 60 volts | 60 volts |