Diode Array 1 Pair Common Cathode Super Barrier 30V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Super Barrier 30V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Super Barrier 30V 150mA Surface Mount SC-70, SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 109253-SBR0330CW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 30V 150MA SOT323 Product overview: SBR0330CW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR0330CW-7 can be used for catalog matching and distributor lookup.
DIODE ARR SBR 30V 150MA SOT323
Schottky Diodes & Rectifiers SBR Diode SOT323 T&R Diode SOT323 T&R 3K
DIODE ARRAY SBR 30V 150MA SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | SBR0330CW-7DICT-ND | 109253-SBR0330CW-7 | 286-SBR0330CW-7 | SBR0330CW-7 | SBR0330CW-7 | SBR0330CW-7 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR0330CW-7 | 30V 150MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | Tape & Reel (TR) | SOT323 | SOT-323-3 | SOT323; SC-70, SOT-323 |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active |