DIODES Incorporated 30V 200MA Diode and Rectifier SBR02U30LP-7

Description
DIODE SBR 30V 200MA 2DFN Product overview: SBR02U30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02U30LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 30V 200MA 2DFN Product overview: SBR02U30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02U30LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 200MA Diode and Rectifier - 280-SBR02U30LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA Diode and Rectifier
280-SBR02U30LP-7
30V 200MA Diode and Rectifier 280-SBR02U30LP-7
DIODE SBR 30V 200MA 2DFN Product overview: SBR02U30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02U30LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 30V 200MA 2DFN Product overview: SBR02U30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02U30LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBR02U30LP-7 - 028051-SBR02U30LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR02U30LP-7
028051-SBR02U30LP-7
Diodes, Rectifiers - Single - SBR02U30LP-7 028051-SBR02U30LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028051-SBR02U30LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 480mV @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR02U30LP Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Alternative Parts (Cross-Reference): PMEG3002AEL; PMEG3002AEL,315; PMEG3002AELD,315; CFSH2-3L; Introduction Date: July 29, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028051-SBR02U30LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 480mV @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR02U30LP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Alternative Parts (Cross-Reference): PMEG3002AEL; PMEG3002AEL,315; PMEG3002AELD,315; CFSH2-3L;
Introduction Date: July 29, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR02U30LP-7
Schottky Diodes & Rectifiers SBR02U30LP-7
Schottky Diodes & Rectifiers SUPER BARRIER REC 0.2A,30V,ULTRA LO VF

Schottky Diodes & Rectifiers SUPER BARRIER REC 0.2A,30V,ULTRA LO VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR02U30LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR02U30LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR02U30LP-7
DIODE SBR 30V 200MA 2DFN

DIODE SBR 30V 200MA 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SBR02U30LP-7 028051-SBR02U30LP-7 SBR02U30LP-7 SBR02U30LP-7
Product Name 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - SBR02U30LP-7 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DFN-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data