DIODES Incorporated Single Diodes SBR02U100LPQ-7B

Description
Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR02U100LPQ-7B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR02U100LPQ-7B-ND
Single Diodes SBR02U100LPQ-7B-ND
Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2

Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282602-SBR02U100LPQ-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282602-SBR02U100LPQ-7B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282602-SBR02U100LPQ-7B
Win Source Part Number: 1282602-SBR02U100LPQ -7B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 800 mV @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 75 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Base Product Number: SBR02

Win Source Part Number: 1282602-SBR02U100LPQ-7B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Base Product Number: SBR02

Buy Now Datasheet
100V 250MA Diode and Rectifier - 280-SBR02U100LPQ-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 250MA Diode and Rectifier
280-SBR02U100LPQ-7B
100V 250MA Diode and Rectifier 280-SBR02U100LPQ-7B
DIODE SBR 100V 250MA 2DFN Product overview: SBR02U100LPQ-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02U100LPQ-7B can be used for catalog matching and distributor lookup.

DIODE SBR 100V 250MA 2DFN Product overview: SBR02U100LPQ-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02U100LPQ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR02U100LPQ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR02U100LPQ-7B
Discrete Semiconductor Products - Diodes - Rectifiers SBR02U100LPQ-7B
DIODE SBR 100V 250MA 2DFN

DIODE SBR 100V 250MA 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR02U100LPQ-7B
Schottky Diodes & Rectifiers SBR02U100LPQ-7B
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SBR02U100LPQ-7B-ND 1282602-SBR02U100LPQ-7B 280-SBR02U100LPQ-7B SBR02U100LPQ-7B SBR02U100LPQ-7B
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 100V 250MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Super Barrier
VF 0.8000 volts 0.8000 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467616P - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5811 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Schottky Diodes & Rectifiers - 7920784 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Diode Arrays - BAT240AE6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers