DIODES Incorporated Diodes, Rectifiers - Single - SBR02U100LP-7 SBR02U100LP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028050-SBR02U100LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR02U100LP Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB521AS-30; RB521AS-30T2R; SBR02U100LPQ-7B; SBR02U100LPQ-7; Introduction Date: October 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028050-SBR02U100LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR02U100LP Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB521AS-30; RB521AS-30T2R; SBR02U100LPQ-7B; SBR02U100LPQ-7; Introduction Date: October 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR02U100LP-7 - 028050-SBR02U100LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR02U100LP-7
028050-SBR02U100LP-7
Diodes, Rectifiers - Single - SBR02U100LP-7 028050-SBR02U100LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028050-SBR02U100LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR02U100LP Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB521AS-30; RB521AS-30T2R; SBR02U100LPQ-7B; SBR02U100LPQ-7; Introduction Date: October 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 028050-SBR02U100LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 800mV @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR02U100LP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB521AS-30; RB521AS-30T2R; SBR02U100LPQ-7B; SBR02U100LPQ-7;
Introduction Date: October 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100V 250MA Diode and Rectifier - 280-SBR02U100LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 250MA Diode and Rectifier
280-SBR02U100LP-7
100V 250MA Diode and Rectifier 280-SBR02U100LP-7
DIODE SBR 100V 250MA 2DFN Product overview: SBR02U100LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02U100LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 100V 250MA 2DFN Product overview: SBR02U100LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02U100LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR02U100LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR02U100LPDICT-ND
Single Diodes SBR02U100LPDICT-ND
Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2

Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR02U100LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR02U100LPDITR-ND
Single Diodes SBR02U100LPDITR-ND
Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2

Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR02U100LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR02U100LPDIDKR-ND
Single Diodes SBR02U100LPDIDKR-ND
Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2

Diode Super Barrier 100V 250mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR02U100LP-7
Schottky Diodes & Rectifiers SBR02U100LP-7
Schottky Diodes & Rectifiers 0.2A 100V

Schottky Diodes & Rectifiers 0.2A 100V

Buy Now Datasheet
Single Diodes - SBR02U100LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR02U100LP-7
Single Diodes SBR02U100LP-7
DIODE SBR 100V 250MA 2DFN

DIODE SBR 100V 250MA 2DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR02U100LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR02U100LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR02U100LP-7
DIODE SBR 100V 250MA 2DFN

DIODE SBR 100V 250MA 2DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Diodes Rectifiers
Product Number 028050-SBR02U100LP-7 280-SBR02U100LP-7 SBR02U100LPDICT-ND SBR02U100LP-7 SBR02U100LP-7 SBR02U100LP-7
Product Name Diodes, Rectifiers - Single - SBR02U100LP-7 100V 250MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier
VF 0.8000 volts 0.8000 volts 0.8000 volts
VR 100 volts 100 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data