DIODES Incorporated Single Diodes SBR02M30LP-7

Description
Diode Super Barrier 30V 200mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Diode Super Barrier 30V 200mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR02M30LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR02M30LPDIDKR-ND
Single Diodes SBR02M30LPDIDKR-ND
Diode Super Barrier 30V 200mA Surface Mount X1-DFN1006-2

Diode Super Barrier 30V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR02M30LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR02M30LPDICT-ND
Single Diodes SBR02M30LPDICT-ND
Diode Super Barrier 30V 200mA Surface Mount X1-DFN1006-2

Diode Super Barrier 30V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR02M30LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR02M30LPDITR-ND
Single Diodes SBR02M30LPDITR-ND
Diode Super Barrier 30V 200mA Surface Mount X1-DFN1006-2

Diode Super Barrier 30V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR02M30LP-7 - 100237-SBR02M30LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR02M30LP-7
100237-SBR02M30LP-7
Diodes, Rectifiers - Single - SBR02M30LP-7 100237-SBR02M30LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 100237-SBR02M30LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 610mV @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 30V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 100237-SBR02M30LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 610mV @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 30V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
30V 200MA Diode and Rectifier - 280-SBR02M30LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA Diode and Rectifier
280-SBR02M30LP-7
30V 200MA Diode and Rectifier 280-SBR02M30LP-7
DIODE SBR 30V 200MA 2DFN Product overview: SBR02M30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02M30LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 30V 200MA 2DFN Product overview: SBR02M30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR02M30LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR02M30LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR02M30LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR02M30LP-7
DIODE SBR 30V 200MA 2DFN

DIODE SBR 30V 200MA 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR02M30LP-7
Schottky Diodes & Rectifiers SBR02M30LP-7
Schottky Diodes & Rectifiers 0.2A 30V

Schottky Diodes & Rectifiers 0.2A 30V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SBR02M30LPDIDKR-ND 100237-SBR02M30LP-7 280-SBR02M30LP-7 SBR02M30LP-7 SBR02M30LP-7
Product Name Single Diodes Diodes, Rectifiers - Single - SBR02M30LP-7 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Super Barrier
VF 0.6100 volts 0.6100 volts
VR 30 volts
Unlock Full Specs
to access all available technical data