DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SBR0240LPW-7B

Description
Win Source Part Number: 1210805-SBR0240LPW-7 B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 3.8 ns Current - Reverse Leakage @ Vr: 10 µA @ 40 V Capacitance @ Vr, F: 8pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Alternative Parts (Cross-Reference): SBR0240LPW7B; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SBR0240LPW-7BDIDKR,S BR0240LPW-7BDICT,SBR 0240LPW-7BDITR Base Product Number: SBR0240
Request a Quote Datasheet
Description
Win Source Part Number: 1210805-SBR0240LPW-7 B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 3.8 ns Current - Reverse Leakage @ Vr: 10 µA @ 40 V Capacitance @ Vr, F: 8pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Alternative Parts (Cross-Reference): SBR0240LPW7B; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SBR0240LPW-7BDIDKR,S BR0240LPW-7BDICT,SBR 0240LPW-7BDITR Base Product Number: SBR0240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1210805-SBR0240LPW-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1210805-SBR0240LPW-7B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1210805-SBR0240LPW-7B
Win Source Part Number: 1210805-SBR0240LPW-7 B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 3.8 ns Current - Reverse Leakage @ Vr: 10 µA @ 40 V Capacitance @ Vr, F: 8pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Alternative Parts (Cross-Reference): SBR0240LPW7B; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SBR0240LPW-7BDIDKR,S BR0240LPW-7BDICT,SBR 0240LPW-7BDITR Base Product Number: SBR0240

Win Source Part Number: 1210805-SBR0240LPW-7B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, SBR®
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 3.8 ns
Current - Reverse Leakage @ Vr: 10 µA @ 40 V
Capacitance @ Vr, F: 8pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Alternative Parts (Cross-Reference): SBR0240LPW7B;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: SBR0240LPW-7BDIDKR,SBR0240LPW-7BDICT,SBR0240LPW-7BDITR
Base Product Number: SBR0240

Buy Now Datasheet
40V 200MA Diode and Rectifier - 280-SBR0240LPW-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 200MA Diode and Rectifier
280-SBR0240LPW-7B
40V 200MA Diode and Rectifier 280-SBR0240LPW-7B
DIODE GEN PURP 40V 200MA 2DFN Product overview: SBR0240LPW-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0240LPW-7B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 40V 200MA 2DFN Product overview: SBR0240LPW-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0240LPW-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR0240LPW-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 40V 200mA Surface Mount X1-DFN1006-2

Diode Standard 40V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR0240LPW-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 40V 200mA Surface Mount X1-DFN1006-2

Diode Standard 40V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR0240LPW-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 40V 200mA Surface Mount X1-DFN1006-2

Diode Standard 40V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR0240LPW-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR0240LPW-7B
Single Diodes SBR0240LPW-7B
DIODE GEN PURP 40V 200MA 2DFN

DIODE GEN PURP 40V 200MA 2DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR0240LPW-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR0240LPW-7B
Discrete Semiconductor Products - Diodes - Rectifiers SBR0240LPW-7B
DIODE GEN PURP 40V 200MA 2DFN

DIODE GEN PURP 40V 200MA 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR0240LPW-7B
Schottky Diodes & Rectifiers SBR0240LPW-7B
Schottky Diodes & Rectifiers SBR Diode X1-DFN1006-2/SWP T&R 10K

Schottky Diodes & Rectifiers SBR Diode X1-DFN1006-2/SWP T&R 10K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Schottky Diodes
Product Number 1210805-SBR0240LPW-7B 280-SBR0240LPW-7B SBR0240LPW-7BDITR-ND SBR0240LPW-7B SBR0240LPW-7B SBR0240LPW-7B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 40V 200MA Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Standard
VR 40 volts 40 volts
IR 0.0100 mA 0.0100 mA
trr 3.8 ns
Unlock Full Specs
to access all available technical data