DIODE SBR 30V 200MA SOD523 Product overview: SBR0230T5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0230T5-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 114158-SBR0230T5-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 610mV @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
DIODE SBR 30V 200MA SOD523
Diode Super Barrier 30V 200mA Surface Mount SOD-523
DIODE SBR 30V 200MA SOD523
Schottky Diodes & Rectifiers 0.2A 30V
DIODE SBR 30V 200MA SOD523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SBR0230T5-7 | 114158-SBR0230T5-7 | 31-SBR0230T5-7CT-ND | SBR0230T5-7 | SBR0230T5-7 | SBR0230T5-7 |
| Product Name | 30V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - SBR0230T5-7 | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-523; SOD-523-2 | SOD-523 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Super Barrier | |||||
| VF | 0.6100 volts | 0.6100 volts | 0.6100 volts |