Diode Super Barrier 20V 200mA Surface Mount SOD-523
Diode Super Barrier 20V 200mA Surface Mount SOD-523
Diode Super Barrier 20V 200mA Surface Mount SOD-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 028049-SBR0220T5-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 200mA
Current - Reverse Leakage @ Vr: 40μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR0220T5
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): RB531SM-30; RB530SM-30FH ; MA2SD240GL; MA2SD10;
Introduction Date: June 07, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
DIODE SBR 20V 200MA SOD523 Product overview: SBR0220T5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0220T5-7 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 0.2A 20V
470mV@200mA 20V 200mA SOD-523 Super Barrier Rectifier (SBR) ROHS
DIODE SBR 20V 200MA SOD523
DIODE SBR 20V 200MA SOD523
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | SBR0220T5-7DIDKR-ND | 028049-SBR0220T5-7 | 280-SBR0220T5-7 | SBR0220T5-7 | SBR0220T5-7 | SBR0220T5-7 | SBR0220T5-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR0220T5-7 | 20V 200MA Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes >> Super Barrier Rectifier (SBR) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Diode Type | Super Barrier | ||||||
| VF | 0.4700 volts | 0.4700 volts | 0.4700 volts | 0.4700 volts | |||
| VR | 20 volts | 20 volts | |||||
| IR | 0.0400 mA | 0.0400 mA |