DIODES Incorporated Single Diodes SBR0220LP-7

Description
Diode Super Barrier 20V 200mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Diode Super Barrier 20V 200mA Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SBR0220LP-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SBR0220LP-7TR-ND
Single Diodes 31-SBR0220LP-7TR-ND
Diode Super Barrier 20V 200mA Surface Mount X1-DFN1006-2

Diode Super Barrier 20V 200mA Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - 31-SBR0220LP-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 20V 200MA X1DFN10062

DIODE SBR 20V 200MA X1DFN10062

Buy Now Datasheet
Single Diodes - 31-SBR0220LP-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SBR0220LP-7CT-ND
Single Diodes 31-SBR0220LP-7CT-ND
DIODE SBR 20V 200MA 2DFN

DIODE SBR 20V 200MA 2DFN

Buy Now Datasheet
20V 200MA Diode and Rectifier - 280-SBR0220LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 200MA Diode and Rectifier
280-SBR0220LP-7
20V 200MA Diode and Rectifier 280-SBR0220LP-7
DIODE SBR 20V 200MA 2DFN Product overview: SBR0220LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0220LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 20V 200MA 2DFN Product overview: SBR0220LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0220LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR0220LP-7 - 028048-SBR0220LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR0220LP-7
028048-SBR0220LP-7
Diodes, Rectifiers - Single - SBR0220LP-7 028048-SBR0220LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028048-SBR0220LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 480mV @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 20V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028048-SBR0220LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 480mV @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR0220LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR0220LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR0220LP-7
DIODE SBR 20V 200MA 2DFN

DIODE SBR 20V 200MA 2DFN

Supplier's Site
Single Diodes - SBR0220LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR0220LP-7
Single Diodes SBR0220LP-7
DIODE SBR 20V 200MA 2DFN

DIODE SBR 20V 200MA 2DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Diodes
Product Number 31-SBR0220LP-7TR-ND 280-SBR0220LP-7 028048-SBR0220LP-7 SBR0220LP-7 SBR0220LP-7
Product Name Single Diodes 20V 200MA Diode and Rectifier Diodes, Rectifiers - Single - SBR0220LP-7 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data