Diode Schottky 40V 5A Surface Mount Powermite 3
DIODE SCHOTTKY 40V 5A POWERMITE3 Product overview: SBM540-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM540-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 118816-SBM540-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Case / Package: Powermite 3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 5A POWERMITE3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SBM540DITR-ND | 280-SBM540-13 | 118816-SBM540-13 | SBM540-13 |
| Product Name | Single Diodes | Schottky 40V 5A Diode and Rectifier | Diodes, Rectifiers - Single - SBM540-13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |