DIODE SCHOTTKY 40V 10A PWRMITE3 Product overview: SBM1040-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM1040-13 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 10A Surface Mount Powermite 3
Manufacturer: Diodes Incorporated
Win Source Part Number: 028047-SBM1040-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 10A
Current - Reverse Leakage @ Vr: 300μA @ 35V
Capacitance @ Vr, F: 700pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Powermite 3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 10A PWRMITE3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SBM1040-13 | SBM1040DITR-ND | 028047-SBM1040-13 | SBM1040-13 |
| Product Name | Schottky 40V 10A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SBM1040-13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | POWERMITE 3; Powermite 3 |