DIODES Incorporated Single Diodes SBM1040-13-F

Description
Diode Schottky 40V 10A Surface Mount Powermite 3
Request a Quote Datasheet
Description
Diode Schottky 40V 10A Surface Mount Powermite 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBM1040-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBM1040-FDITR-ND
Single Diodes SBM1040-FDITR-ND
Diode Schottky 40V 10A Surface Mount Powermite 3

Diode Schottky 40V 10A Surface Mount Powermite 3

Buy Now Datasheet
Diodes, Rectifiers - Single - SBM1040-13-F - 109700-SBM1040-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBM1040-13-F
109700-SBM1040-13-F
Diodes, Rectifiers - Single - SBM1040-13-F 109700-SBM1040-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 109700-SBM1040-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 510mV @ 10A Current - Reverse Leakage @ Vr: 300μA @ 35V Capacitance @ Vr, F: 700pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Powermite 3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 109700-SBM1040-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 10A
Current - Reverse Leakage @ Vr: 300μA @ 35V
Capacitance @ Vr, F: 700pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Powermite 3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 40V 10A Diode and Rectifier - 280-SBM1040-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 10A Diode and Rectifier
280-SBM1040-13-F
Schottky 40V 10A Diode and Rectifier 280-SBM1040-13-F
DIODE SCHOTTKY 40V 10A PWRMITE3 Product overview: SBM1040-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM1040-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 10A PWRMITE3 Product overview: SBM1040-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM1040-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBM1040-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBM1040-13-F
Discrete Semiconductor Products - Diodes - Rectifiers SBM1040-13-F
DIODE SCHOTTKY 40V 10A PWRMITE3

DIODE SCHOTTKY 40V 10A PWRMITE3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SBM1040-FDITR-ND 109700-SBM1040-13-F 280-SBM1040-13-F SBM1040-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - SBM1040-13-F Schottky 40V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220865 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Dfn
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRISOPAC0412 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
 - BAS17,215 - Rochester Electronics
Specs
RoHS Compliant RoHS
View Details
4 suppliers
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers