DIODES Incorporated Diodes, Rectifiers - Arrays - SBL6040PT SBL6040PT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 211482-SBL6040PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 30A Current - Reverse Leakage @ Vr: 20mA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 211482-SBL6040PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 30A Current - Reverse Leakage @ Vr: 20mA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBL6040PT - 211482-SBL6040PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL6040PT
211482-SBL6040PT
Diodes, Rectifiers - Arrays - SBL6040PT 211482-SBL6040PT
Manufacturer: Diodes Incorporated Win Source Part Number: 211482-SBL6040PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 30A Current - Reverse Leakage @ Vr: 20mA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 211482-SBL6040PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 30A
Current - Reverse Leakage @ Vr: 20mA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBL6040PT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL6040PT-ND
Diode Arrays SBL6040PT-ND
Diode Array 1 Pair Common Cathode Schottky 40V 60A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 40V 60A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Singapore, Singapore
40V 60A Diode and Rectifier
286-SBL6040PT
40V 60A Diode and Rectifier 286-SBL6040PT
DIODE ARRAY SCHOTT 40V 60A TO3P Product overview: SBL6040PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL6040PT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 40V 60A TO3P Product overview: SBL6040PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL6040PT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBL6040PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL6040PT
Discrete Semiconductor Products - Diodes - Rectifiers SBL6040PT
DIODE ARRAY SCHOTT 40V 60A TO3P

DIODE ARRAY SCHOTT 40V 60A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 211482-SBL6040PT SBL6040PT-ND 286-SBL6040PT SBL6040PT
Product Name Diodes, Rectifiers - Arrays - SBL6040PT Diode Arrays 40V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
VF 0.5500 volts 0.5500 volts
VR 40 volts
IR 20 mA
Unlock Full Specs
to access all available technical data