DIODES Incorporated Single Diodes SBL560

Description
Diode Schottky 60V 5A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 60V 5A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBL560-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL560-ND
Single Diodes SBL560-ND
Diode Schottky 60V 5A Through Hole TO-220AC

Diode Schottky 60V 5A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - SBL560 - 064057-SBL560 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBL560
064057-SBL560
Diodes, Rectifiers - Single - SBL560 064057-SBL560
Manufacturer: Diodes Incorporated Win Source Part Number: 064057-SBL560 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064057-SBL560
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL560 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL560
Discrete Semiconductor Products - Diodes - Rectifiers SBL560
DIODE SCHOTTKY 60V 5A TO220AC

DIODE SCHOTTKY 60V 5A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number SBL560-ND 064057-SBL560 SBL560
Product Name Single Diodes Diodes, Rectifiers - Single - SBL560 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data