DIODES Incorporated Schottky 40V 5A Diode and Rectifier SBL540

Description
DIODE SCHOTTKY 40V 5A TO220AC Product overview: SBL540 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL540 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 5A TO220AC Product overview: SBL540 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL540 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 5A Diode and Rectifier - 280-SBL540 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-SBL540
Schottky 40V 5A Diode and Rectifier 280-SBL540
DIODE SCHOTTKY 40V 5A TO220AC Product overview: SBL540 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL540 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5A TO220AC Product overview: SBL540 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL540 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBL540 - 1246595-SBL540 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBL540
1246595-SBL540
Diodes, Rectifiers - Single - SBL540 1246595-SBL540
Manufacturer: Diodes Incorporated Win Source Part Number: 1246595-SBL540 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: SBL540 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): SBL540; VSK64; S5S4M; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246595-SBL540
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: SBL540
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SBL540; VSK64; S5S4M;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SBL540-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL540-ND
Single Diodes SBL540-ND
Diode Schottky 40V 5A Through Hole TO-220AC

Diode Schottky 40V 5A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL540 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL540
Discrete Semiconductor Products - Diodes - Rectifiers SBL540
DIODE SCHOTTKY 40V 5A TO220AC

DIODE SCHOTTKY 40V 5A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SBL540 1246595-SBL540 SBL540-ND SBL540
Product Name Schottky 40V 5A Diode and Rectifier Diodes, Rectifiers - Single - SBL540 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data