DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SBL535

Description
Win Source Part Number: 1282629-SBL535 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 35 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282629-SBL535 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 35 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282629-SBL535 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282629-SBL535
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282629-SBL535
Win Source Part Number: 1282629-SBL535 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 35 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282629-SBL535
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 35 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Schottky 35V 5A Diode and Rectifier - 280-SBL535 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 5A Diode and Rectifier
280-SBL535
Schottky 35V 5A Diode and Rectifier 280-SBL535
DIODE SCHOTTKY 35V 5A TO220AC Product overview: SBL535 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL535 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 5A TO220AC Product overview: SBL535 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL535 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - SBL535-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL535-ND
Single Diodes SBL535-ND
Diode Schottky 35V 5A Through Hole TO-220AC

Diode Schottky 35V 5A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL535 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL535
Discrete Semiconductor Products - Diodes - Rectifiers SBL535
DIODE SCHOTTKY 35V 5A TO220AC

DIODE SCHOTTKY 35V 5A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1282629-SBL535 280-SBL535 SBL535-ND SBL535
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 35V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-2 Tube TO-220
Unlock Full Specs
to access all available technical data