DIODES Incorporated Single Diodes SBL530

Description
Diode Schottky 30V 5A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 30V 5A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBL530-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL530-ND
Single Diodes SBL530-ND
Diode Schottky 30V 5A Through Hole TO-220AC

Diode Schottky 30V 5A Through Hole TO-220AC

Buy Now Datasheet
Schottky 30V 5A Diode and Rectifier - 280-SBL530 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-SBL530
Schottky 30V 5A Diode and Rectifier 280-SBL530
DIODE SCHOTTKY 30V 5A TO220AC Product overview: SBL530 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL530 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A TO220AC Product overview: SBL530 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL530 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBL530 - 1246594-SBL530 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBL530
1246594-SBL530
Diodes, Rectifiers - Single - SBL530 1246594-SBL530
Manufacturer: Diodes Incorporated Win Source Part Number: 1246594-SBL530 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246594-SBL530
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SBL530 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL530
Discrete Semiconductor Products - Diodes - Rectifiers SBL530
DIODE SCHOTTKY 30V 5A TO220AC

DIODE SCHOTTKY 30V 5A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SBL530-ND 280-SBL530 1246594-SBL530 SBL530
Product Name Single Diodes Schottky 30V 5A Diode and Rectifier Diodes, Rectifiers - Single - SBL530 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data