DIODES Incorporated 50V 40A Diode and Rectifier SBL4050PT

Description
DIODE ARRAY SCHOTT 50V 40A TO3P Product overview: SBL4050PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4050PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 50V 40A TO3P Product overview: SBL4050PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4050PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 40A Diode and Rectifier
286-SBL4050PT
50V 40A Diode and Rectifier 286-SBL4050PT
DIODE ARRAY SCHOTT 50V 40A TO3P Product overview: SBL4050PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4050PT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 50V 40A TO3P Product overview: SBL4050PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4050PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283053-SBL4050PT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283053-SBL4050PT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283053-SBL4050PT
Win Source Part Number: 1283053-SBL4050PT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 700 mV @ 20 A Current - Reverse Leakage @ Vr: 1 mA @ 50 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1283053-SBL4050PT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 20 A
Current - Reverse Leakage @ Vr: 1 mA @ 50 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Diode Arrays - SBL4050PT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL4050PT-ND
Diode Arrays SBL4050PT-ND
Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL4050PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL4050PT
Discrete Semiconductor Products - Diodes - Rectifiers SBL4050PT
DIODE ARRAY SCHOTT 50V 40A TO3P

DIODE ARRAY SCHOTT 50V 40A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBL4050PT 1283053-SBL4050PT SBL4050PT-ND SBL4050PT
Product Name 50V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3 TO-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
VF 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data