Manufacturer: Diodes Incorporated
Win Source Part Number: 1246591-SBL4040PT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTT 40V 40A TO3P Product overview: SBL4040PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4040PT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 40A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY SCHOTTKY 40V TO3P
DIODE ARRAY SCHOTT 40V 40A TO3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1246591-SBL4040PT | 286-SBL4040PT | SBL4040PT-ND | SBL4040PT | SBL4040PT |
| Product Name | Diodes, Rectifiers - Arrays - SBL4040PT | 40V 40A Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | Schottky | |||
| Package | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P-3, SC-65-3 | TO-3 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Arrangement | Common Catode | Common Catode |