DIODE ARRAY SCHOTT 30V 40A TO3P Product overview: SBL4030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL4030PT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole TO-3P-3, SC-65-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246590-SBL4030PT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTT 30V 40A TO3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBL4030PT | SBL4030PT-ND | 1246590-SBL4030PT | SBL4030PT |
| Product Name | 30V 40A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBL4030PT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Arrangement | Common Catode |