Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
DIODE ARR SCHOTT 60V 15A TO220-3 Product overview: SBL3060CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL3060CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246587-SBL3060CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 60V 15A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SBL3060CT-ND | 286-SBL3060CT | 1246587-SBL3060CT | SBL3060CT |
| Product Name | Diode Arrays | 60V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBL3060CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 | Tube | ||
| RoHS Compliant | RoHS |