DIODE ARR SCHOTT 45V 15A ITO220S Product overview: SBL3045CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL3045CTP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Isolated Tab
Manufacturer: Diodes Incorporated
Win Source Part Number: 042523-SBL3045CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220S
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 45V 15A ITO220S
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBL3045CTP | SBL3045CTPDI-ND | 042523-SBL3045CTP | SBL3045CTP |
| Product Name | 45V 15A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBL3045CTP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 Isolated Tab | TO-220; ITO-220S | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |