DIODES Incorporated 60V 20A Diode and Rectifier SBL2060PT

Description
DIODE ARRAY SCHOTT 60V 20A TO3P Product overview: SBL2060PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2060PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 60V 20A TO3P Product overview: SBL2060PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2060PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A Diode and Rectifier
286-SBL2060PT
60V 20A Diode and Rectifier 286-SBL2060PT
DIODE ARRAY SCHOTT 60V 20A TO3P Product overview: SBL2060PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2060PT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 60V 20A TO3P Product overview: SBL2060PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2060PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBL2060PT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL2060PT-ND
Diode Arrays SBL2060PT-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283050-SBL2060PT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283050-SBL2060PT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283050-SBL2060PT
Win Source Part Number: 1283050-SBL2060PT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1283050-SBL2060PT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL2060PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL2060PT
Discrete Semiconductor Products - Diodes - Rectifiers SBL2060PT
DIODE ARRAY SCHOTT 60V 20A TO3P

DIODE ARRAY SCHOTT 60V 20A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBL2060PT SBL2060PT-ND 1283050-SBL2060PT SBL2060PT
Product Name 60V 20A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3 TO-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data