DIODE ARR SCHOTT 60V 20A TO220-3 Product overview: SBL2060CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2060CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 064053-SBL2060CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 60V 20A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBL2060CT | SBL2060CT-ND | 064053-SBL2060CT | SBL2060CT |
| Product Name | 60V 20A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBL2060CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |
| RoHS Compliant | RoHS | |||
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |