DIODE ARR SCHOTT 50V 20A TO220-3 Product overview: SBL2050CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2050CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 211480-SBL2050CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 50V 20A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBL2050CT | SBL2050CT-ND | 211480-SBL2050CT | SBL2050CT |
| Product Name | 50V 20A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBL2050CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |