DIODE ARRAY SCHOTT 45V 20A TO3P Product overview: SBL2045PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2045PT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-3P-3, SC-65-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246574-SBL2045PT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Family Name: SBL2045PT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): SR2040PTC0G; SR2050PT C0; SR2040PT C0;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTT 45V 20A TO3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBL2045PT | SBL2045PT-ND | 1246574-SBL2045PT | SBL2045PT |
| Product Name | 45V 20A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBL2045PT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |