DIODES Incorporated 45V 10A Diode and Rectifier SBL2045CTP

Description
DIODE ARR SCHOTT 45V 10A ITO220S Product overview: SBL2045CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2045CTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 10A ITO220S Product overview: SBL2045CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2045CTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 10A Diode and Rectifier - 286-SBL2045CTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 10A Diode and Rectifier
286-SBL2045CTP
45V 10A Diode and Rectifier 286-SBL2045CTP
DIODE ARR SCHOTT 45V 10A ITO220S Product overview: SBL2045CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2045CTP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A ITO220S Product overview: SBL2045CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2045CTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBL2045CTPDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL2045CTPDI-ND
Diode Arrays SBL2045CTPDI-ND
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBL2045CTP - 1094556-SBL2045CTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL2045CTP
1094556-SBL2045CTP
Diodes, Rectifiers - Arrays - SBL2045CTP 1094556-SBL2045CTP
Manufacturer: Diodes Incorporated Win Source Part Number: 1094556-SBL2045CTP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 600mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220S Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094556-SBL2045CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220S
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL2045CTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL2045CTP
Discrete Semiconductor Products - Diodes - Rectifiers SBL2045CTP
DIODE ARR SCHOTT 45V 10A ITO220S

DIODE ARR SCHOTT 45V 10A ITO220S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBL2045CTP SBL2045CTPDI-ND 1094556-SBL2045CTP SBL2045CTP
Product Name 45V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBL2045CTP Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 Isolated Tab TO-220; ITO-220S TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data