DIODES Incorporated Diode and Rectifier SBL2035PT

Description
Product overview: SBL2035PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2035PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SBL2035PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2035PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 286-SBL2035PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-SBL2035PT
Diode and Rectifier 286-SBL2035PT
Product overview: SBL2035PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2035PT can be used for catalog matching and distributor lookup.

Product overview: SBL2035PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2035PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283054-SBL2035PT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283054-SBL2035PT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283054-SBL2035PT
Win Source Part Number: 1283054-SBL2035PT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 35 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1283054-SBL2035PT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 35 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBL2035PT 1283054-SBL2035PT
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
Package Tube TO-3; TO-3P-3, SC-65-3
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Dual voltage regulator diodes - BZB84-C39-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Switching Diodes - 1219460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details