Manufacturer: Diodes Incorporated
Win Source Part Number: 1246571-SBL2030PT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY SCHOTT 30V 20A TO3P Product overview: SBL2030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL2030PT can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTT 30V 20A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1246571-SBL2030PT | SBL2030PT-ND | 286-SBL2030PT | SBL2030PT |
| Product Name | Diodes, Rectifiers - Arrays - SBL2030PT | Diode Arrays | 30V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | |||
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3 |