DIODES Incorporated 50V 16A TO220 Diode and Rectifier SBL1650CT

Description
DIODE ARR SCHOTT 50V 16A TO220-3 Product overview: SBL1650CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1650CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 50V 16A TO220-3 Product overview: SBL1650CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1650CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 16A TO220 Diode and Rectifier
286-SBL1650CT
50V 16A TO220 Diode and Rectifier 286-SBL1650CT
DIODE ARR SCHOTT 50V 16A TO220-3 Product overview: SBL1650CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1650CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 50V 16A TO220-3 Product overview: SBL1650CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1650CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBL1650CT - 793884-SBL1650CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL1650CT
793884-SBL1650CT
Diodes, Rectifiers - Arrays - SBL1650CT 793884-SBL1650CT
Manufacturer: Diodes Incorporated Win Source Part Number: 793884-SBL1650CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 50V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Part Status: Obsolete(EOL) Family Name: SBL1650CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): SR1650; MBR1550CT; SR1650 D0G; MBR1545CT; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 793884-SBL1650CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Part Status: Obsolete(EOL)
Family Name: SBL1650CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): SR1650; MBR1550CT; SR1650 D0G; MBR1545CT;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBL1650CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL1650CT-ND
Diode Arrays SBL1650CT-ND
Diode Array 1 Pair Common Cathode Schottky 50V 16A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 50V 16A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1650CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1650CT
Discrete Semiconductor Products - Diodes - Rectifiers SBL1650CT
DIODE ARR SCHOTT 50V 16A TO220-3

DIODE ARR SCHOTT 50V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBL1650CT 793884-SBL1650CT SBL1650CT-ND SBL1650CT
Product Name 50V 16A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBL1650CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
VF 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data