DIODE ARRAY SCHOTTKY 45V TO220AB Product overview: SBL1645CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1645CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246568-SBL1645CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Part Status: Obsolete(EOL)
Family Name: SBL1645CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR2040CT-G; MBR2050CT-G; SR1640HC0;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 45V TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SBL1645CTDI-ND | 286-SBL1645CT | 1246568-SBL1645CT | SBL1645CT |
| Product Name | Diode Arrays | Schottky 45V Diode and Rectifier | Diodes, Rectifiers - Arrays - SBL1645CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky | |||
| VF | 0.5500 volts |