DIODES Incorporated Single Diodes SBL1645

Description
Diode Schottky 45V 16A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V 16A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBL1645DI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL1645DI-ND
Single Diodes SBL1645DI-ND
Diode Schottky 45V 16A Through Hole TO-220AC

Diode Schottky 45V 16A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - SBL1645 - 1246567-SBL1645 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBL1645
1246567-SBL1645
Diodes, Rectifiers - Single - SBL1645 1246567-SBL1645
Manufacturer: Diodes Incorporated Win Source Part Number: 1246567-SBL1645 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Alternative Parts (Cross-Reference): VS-20TQ040PBF; 12TQ040; 18TQ045; SBL1645; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246567-SBL1645
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): VS-20TQ040PBF; 12TQ040; 18TQ045; SBL1645;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Schottky 45V 16A Diode and Rectifier - 280-SBL1645 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 16A Diode and Rectifier
280-SBL1645
Schottky 45V 16A Diode and Rectifier 280-SBL1645
DIODE SCHOTTKY 45V 16A TO220AC Product overview: SBL1645 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1645 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 16A TO220AC Product overview: SBL1645 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1645 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1645 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1645
Discrete Semiconductor Products - Diodes - Rectifiers SBL1645
DIODE SCHOTTKY 45V 16A TO220AC

DIODE SCHOTTKY 45V 16A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SBL1645DI-ND 1246567-SBL1645 280-SBL1645 SBL1645
Product Name Single Diodes Diodes, Rectifiers - Single - SBL1645 Schottky 45V 16A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data