Diode Array 1 Pair Common Cathode Schottky 40V 16A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY SCHOTT 40V 16A TO3P Product overview: SBL1640PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1640PT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 893643-SBL1640PT
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 16A Through Hole TO-3P-3, SC-65-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE ARRAY SCHOTT 40V 16A TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SBL1640PT-ND | 286-SBL1640PT | 893643-SBL1640PT | SBL1640PT |
| Product Name | Diode Arrays | 40V 16A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBL1640PT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3; TO-3P | TO-3 |
| RoHS Compliant | RoHS |