DIODES Incorporated 40V 16A TO220 Diode and Rectifier SBL1640CT

Description
DIODE ARR SCHOTT 40V 16A TO220-3 Product overview: SBL1640CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1640CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 16A TO220-3 Product overview: SBL1640CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1640CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 16A TO220 Diode and Rectifier
286-SBL1640CT
40V 16A TO220 Diode and Rectifier 286-SBL1640CT
DIODE ARR SCHOTT 40V 16A TO220-3 Product overview: SBL1640CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1640CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 16A TO220-3 Product overview: SBL1640CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 16A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1640CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBL1640CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL1640CT-ND
Diode Arrays SBL1640CT-ND
Diode Array 1 Pair Common Cathode Schottky 40V 16A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 16A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBL1640CT - 1094549-SBL1640CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL1640CT
1094549-SBL1640CT
Diodes, Rectifiers - Arrays - SBL1640CT 1094549-SBL1640CT
Manufacturer: Diodes Incorporated Win Source Part Number: 1094549-SBL1640CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094549-SBL1640CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1640CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1640CT
Discrete Semiconductor Products - Diodes - Rectifiers SBL1640CT
DIODE ARR SCHOTT 40V 16A TO220-3

DIODE ARR SCHOTT 40V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBL1640CT SBL1640CT-ND 1094549-SBL1640CT SBL1640CT
Product Name 40V 16A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBL1640CT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data