DIODES Incorporated Schottky 35V 16A Diode and Rectifier SBL1635PT

Description
DIODE ARRAY SCHOTTKY 35V TO3P / 16A SCHOTTKY BARRIER RECTIFIER Product overview: SBL1635PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1635PT can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARRAY SCHOTTKY 35V TO3P / 16A SCHOTTKY BARRIER RECTIFIER Product overview: SBL1635PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1635PT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 16A Diode and Rectifier - 286-SBL1635PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 16A Diode and Rectifier
286-SBL1635PT
Schottky 35V 16A Diode and Rectifier 286-SBL1635PT
DIODE ARRAY SCHOTTKY 35V TO3P / 16A SCHOTTKY BARRIER RECTIFIER Product overview: SBL1635PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1635PT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 35V TO3P / 16A SCHOTTKY BARRIER RECTIFIER Product overview: SBL1635PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1635PT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBL1635PT - 803492-SBL1635PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL1635PT
803492-SBL1635PT
Diodes, Rectifiers - Arrays - SBL1635PT 803492-SBL1635PT
Manufacturer: Diodes Incorporated Win Source Part Number: 803492-SBL1635PT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-3P Manufacturer Package: TO-3P-3, SC-65-3 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 8A Current - Reverse Leakage at Vr: 500μA at 35V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803492-SBL1635PT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-3P
Manufacturer Package: TO-3P-3, SC-65-3
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 8A
Current - Reverse Leakage at Vr: 500μA at 35V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBL1635PT 803492-SBL1635PT
Product Name Schottky 35V 16A Diode and Rectifier Diodes, Rectifiers - Arrays - SBL1635PT
Package Tube
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data