DIODES Incorporated Schottky 35V 16A Diode and Rectifier SBL1635

Description
DIODE SCHOTTKY 35V 16A TO220AC Product overview: SBL1635 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1635 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 16A TO220AC Product overview: SBL1635 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1635 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 16A Diode and Rectifier - 280-SBL1635 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 16A Diode and Rectifier
280-SBL1635
Schottky 35V 16A Diode and Rectifier 280-SBL1635
DIODE SCHOTTKY 35V 16A TO220AC Product overview: SBL1635 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1635 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 16A TO220AC Product overview: SBL1635 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1635 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBL1635-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL1635-ND
Single Diodes SBL1635-ND
Diode Schottky 35V 16A Through Hole TO-220AC

Diode Schottky 35V 16A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBL1635 - 313858-SBL1635 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL1635
313858-SBL1635
Diodes, Rectifiers - Arrays - SBL1635 313858-SBL1635
Manufacturer: Diodes Incorporated Win Source Part Number: 313858-SBL1635 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A Current - Reverse Leakage @ Vr: 500μA @ 35V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 313858-SBL1635
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A
Current - Reverse Leakage @ Vr: 500μA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1635 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1635
Discrete Semiconductor Products - Diodes - Rectifiers SBL1635
DIODE SCHOTTKY 35V 16A TO220AC

DIODE SCHOTTKY 35V 16A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diode Arrays Rectifiers
Product Number 280-SBL1635 SBL1635-ND 313858-SBL1635 SBL1635
Product Name Schottky 35V 16A Diode and Rectifier Single Diodes Diodes, Rectifiers - Arrays - SBL1635 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data