DIODES Incorporated Single Diodes SBL1050

Description
Diode Schottky 50V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 50V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBL1050-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL1050-ND
Single Diodes SBL1050-ND
Diode Schottky 50V 10A Through Hole TO-220AC

Diode Schottky 50V 10A Through Hole TO-220AC

Buy Now Datasheet
Schottky 50V 10A Diode and Rectifier - 280-SBL1050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 10A Diode and Rectifier
280-SBL1050
Schottky 50V 10A Diode and Rectifier 280-SBL1050
DIODE SCHOTTKY 50V 10A TO220AC Product overview: SBL1050 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1050 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 10A TO220AC Product overview: SBL1050 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL1050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282626-SBL1050 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282626-SBL1050
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282626-SBL1050
Win Source Part Number: 1282626-SBL1050 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A Current - Reverse Leakage @ Vr: 1 mA @ 50 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282626-SBL1050
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1050
Discrete Semiconductor Products - Diodes - Rectifiers SBL1050
DIODE SCHOTTKY 50V 10A TO220AC

DIODE SCHOTTKY 50V 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SBL1050-ND 280-SBL1050 1282626-SBL1050 SBL1050
Product Name Single Diodes Schottky 50V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data