DIODES Incorporated 45V 10A TO220 Diode and Rectifier SBL1045CT

Description
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: SBL1045CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1045CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: SBL1045CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1045CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A TO220 Diode and Rectifier
286-SBL1045CT
45V 10A TO220 Diode and Rectifier 286-SBL1045CT
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: SBL1045CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1045CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: SBL1045CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1045CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBL1045CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL1045CTDI-ND
Diode Arrays SBL1045CTDI-ND
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBL1045CT - 064052-SBL1045CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL1045CT
064052-SBL1045CT
Diodes, Rectifiers - Arrays - SBL1045CT 064052-SBL1045CT
Manufacturer: Diodes Incorporated Win Source Part Number: 064052-SBL1045CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064052-SBL1045CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1045CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1045CT
Discrete Semiconductor Products - Diodes - Rectifiers SBL1045CT
DIODE ARR SCHOTT 45V 10A TO220-3

DIODE ARR SCHOTT 45V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBL1045CT SBL1045CTDI-ND 064052-SBL1045CT SBL1045CT
Product Name 45V 10A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBL1045CT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data