The SBL1040CTP is a Schottky barrier rectifier designed for applications requiring fast switching and low forward voltage drop. It features a maximum average rectified output current of 10A, with each leg capable of handling 5A. The device has a peak repetitive reverse voltage rating of 40V and a non-repetitive peak forward surge current of 110A. It operates effectively within a temperature range of -65°C to +150°C. The rectifier is housed in an ITO-220S package, which includes an electrically isolated heat sink tab. The device is compliant with UL standards, specifically UL 1557, and is constructed with a molded plastic case rated at 94V-0 for flammability. The SBL1040CTP is currently marked as obsolete, with no direct replacements available, and is packaged in tubes containing 50 pieces each.
Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3 Isolated Tab
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246559-SBL1040CTP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete(EOL)
Family Name: SBL1040CTP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: ITO-220S
Voltage - Forward (Vf) (Maximum) @ If: 560mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SR1040 C0; SR1040D0GSR1040HC0; ;
Introduction Date: June 06, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 40V 5A ITO220S Product overview: SBL1040CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1040CTP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 5A ITO220S
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | SBL1040CTPDI-ND | 1246559-SBL1040CTP | 286-SBL1040CTP | SBL1040CTP |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBL1040CTP | 40V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Package | TO-220; TO-220-3 Isolated Tab | Tube | TO-220 | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.5600 volts | 0.5600 volts |