DIODES Incorporated 40V 10A TO220 Diode and Rectifier SBL1040CT

Description
DIODE ARR SCHOTT 40V 10A TO220-3 Product overview: SBL1040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1040CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 10A TO220-3 Product overview: SBL1040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1040CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 10A TO220 Diode and Rectifier
286-SBL1040CT
40V 10A TO220 Diode and Rectifier 286-SBL1040CT
DIODE ARR SCHOTT 40V 10A TO220-3 Product overview: SBL1040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1040CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 10A TO220-3 Product overview: SBL1040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1040CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBL1040CT - 1246558-SBL1040CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBL1040CT
1246558-SBL1040CT
Diodes, Rectifiers - Arrays - SBL1040CT 1246558-SBL1040CT
Manufacturer: Diodes Incorporated Win Source Part Number: 1246558-SBL1040CT Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246558-SBL1040CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Diode Arrays - SBL1040CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBL1040CT-ND
Diode Arrays SBL1040CT-ND
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL1040CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL1040CT
Discrete Semiconductor Products - Diodes - Rectifiers SBL1040CT
DIODE ARR SCHOTT 40V 10A TO220-3

DIODE ARR SCHOTT 40V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBL1040CT 1246558-SBL1040CT SBL1040CT-ND SBL1040CT
Product Name 40V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBL1040CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Zener Diodes - 7081895P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
Schottky barrier diodes - BAT54S-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers