Diode Array 1 Pair Common Cathode Schottky 30V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 30V 10A TO220-3 Product overview: SBL1030CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL1030CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246557-SBL1030CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Family Name: SBL1030CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SBL1030CT/45; SBL1030CT; SBL1030CT-E3/45;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 30V 10A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SBL1030CT-ND | 286-SBL1030CT | 1246557-SBL1030CT | SBL1030CT |
| Product Name | Diode Arrays | 30V 10A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBL1030CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Package | TO-220; TO-220-3 | Tube | TO-220 | |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |