DIODES Incorporated Diodes, Rectifiers - Arrays - SBG3045CT-T-F SBG3045CT-T-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 749099-SBG3045CT-T-F Manufacturer Homepage: www.diodes.com Reference case: TO263 Reference Date Code: 08+Rohs Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 749099-SBG3045CT-T-F Manufacturer Homepage: www.diodes.com Reference case: TO263 Reference Date Code: 08+Rohs Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBG3045CT-T-F - 749099-SBG3045CT-T-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBG3045CT-T-F
749099-SBG3045CT-T-F
Diodes, Rectifiers - Arrays - SBG3045CT-T-F 749099-SBG3045CT-T-F
Manufacturer: Diodes Incorporated Win Source Part Number: 749099-SBG3045CT-T-F Manufacturer Homepage: www.diodes.com Reference case: TO263 Reference Date Code: 08+Rohs Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 749099-SBG3045CT-T-F
Manufacturer Homepage: www.diodes.com
Reference case: TO263
Reference Date Code: 08+Rohs
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
45V 15A Diode and Rectifier - 286-SBG3045CT-T-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 15A Diode and Rectifier
286-SBG3045CT-T-F
45V 15A Diode and Rectifier 286-SBG3045CT-T-F
DIODE ARR SCHOTT 45V 15A TO263 Product overview: SBG3045CT-T-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3045CT-T-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO263 Product overview: SBG3045CT-T-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3045CT-T-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBG3045CT-T-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBG3045CT-T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBG3045CT-T-F
Discrete Semiconductor Products - Diodes - Rectifiers SBG3045CT-T-F
DIODE ARR SCHOTT 45V 15A TO263

DIODE ARR SCHOTT 45V 15A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 749099-SBG3045CT-T-F 286-SBG3045CT-T-F SBG3045CT-T-FDITR-ND SBG3045CT-T-F
Product Name Diodes, Rectifiers - Arrays - SBG3045CT-T-F 45V 15A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data