DIODES Incorporated 40V 30A Diode and Rectifier SBG3040CT

Description
DIODE ARR SCHOTT 40V 30A TO263 Product overview: SBG3040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3040CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 30A TO263 Product overview: SBG3040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3040CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 30A Diode and Rectifier - 286-SBG3040CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 30A Diode and Rectifier
286-SBG3040CT
40V 30A Diode and Rectifier 286-SBG3040CT
DIODE ARR SCHOTT 40V 30A TO263 Product overview: SBG3040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3040CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 30A TO263 Product overview: SBG3040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3040CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBG3040CTDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBG3040CTDITR-ND
Diode Arrays SBG3040CTDITR-ND
Diode Array 1 Pair Common Cathode Schottky 40V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 40V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283070-SBG3040CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283070-SBG3040CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283070-SBG3040CT
Win Source Part Number: 1283070-SBG3040CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBG3040CTDI,SBG3040C TDICT,SBG3040CTDITR, SBG3040CTDI Base Product Number: SBG3040CT RoHS Status: RoHS non-compliant

Win Source Part Number: 1283070-SBG3040CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBG3040CTDI,SBG3040CTDICT,SBG3040CTDITR,SBG3040CTDI
Base Product Number: SBG3040CT
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBG3040CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBG3040CT
Discrete Semiconductor Products - Diodes - Rectifiers SBG3040CT
DIODE ARR SCHOTT 40V 30A TO263

DIODE ARR SCHOTT 40V 30A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBG3040CT SBG3040CTDITR-ND 1283070-SBG3040CT SBG3040CT
Product Name 40V 30A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data