DIODES Incorporated Schottky 30V 30A Diode and Rectifier SBG3030CT-T

Description
DIODE ARRAY SCHOTTKY 30V D2PAK / Rectifier Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: SBG3030CT-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3030CT-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 30V D2PAK / Rectifier Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: SBG3030CT-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3030CT-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 30A Diode and Rectifier - 286-SBG3030CT-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 30A Diode and Rectifier
286-SBG3030CT-T
Schottky 30V 30A Diode and Rectifier 286-SBG3030CT-T
DIODE ARRAY SCHOTTKY 30V D2PAK / Rectifier Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: SBG3030CT-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3030CT-T can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V D2PAK / Rectifier Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: SBG3030CT-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG3030CT-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBG3030CT-T - 793883-SBG3030CT-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBG3030CT-T
793883-SBG3030CT-T
Diodes, Rectifiers - Arrays - SBG3030CT-T 793883-SBG3030CT-T
Manufacturer: Diodes Incorporated Win Source Part Number: 793883-SBG3030CT-T Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: SBG3030CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SBG3030CT; MBRB3030CT-BP; MBRB3030CT; MBRB3030CT-BP-HF; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Diodes Incorporated
Win Source Part Number: 793883-SBG3030CT-T
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: SBG3030CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SBG3030CT; MBRB3030CT-BP; MBRB3030CT; MBRB3030CT-BP-HF;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBG3030CT-T 793883-SBG3030CT-T
Product Name Schottky 30V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - SBG3030CT-T
Package Reel package
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data