DIODE ARR SCHOTT 40V 16A TO263AB Product overview: SBG1640CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBG1640CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Diodes Incorporated
Win Source Part Number: 128288-SBG1640CT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 40V 16A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBG1640CT | SBG1640CTDI-ND | 128288-SBG1640CT | SBG1640CT |
| Product Name | 40V 16A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBG1640CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263AB (D2PAK) | D2PAK |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |