Win Source Part Number: 1282692-SBG1025L-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 25 V
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBG1025LTR,SBG1025LD
Base Product Number: SBG1025
Product Status: Obsolete
Diode Schottky 25V 10A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 25V 10A TO263AB Product overview: SBG1025L-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBG1025L-T can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 25V 10A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282692-SBG1025L-T | SBG1025LDITR-ND | 280-SBG1025L-T | SBG1025L-T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 25V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Tape & Reel (TR) |