Manufacturer: Diodes Incorporated
Win Source Part Number: 1246488-SB350-T
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SB350
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 740mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): SB350; SR305 X0G; SR305 A0G;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1246488-SB350-T |
| Product Name | Electrical Parts - SB350-T |