DIODES Incorporated Schottky 40V 1A Diode and Rectifier SB140-A52

Description
DIODE SCHOTTKY 40V 1A DO41 / Diode Product overview: SB140-A52 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140-A52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A DO41 / Diode Product overview: SB140-A52 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140-A52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-SB140-A52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SB140-A52
Schottky 40V 1A Diode and Rectifier 280-SB140-A52
DIODE SCHOTTKY 40V 1A DO41 / Diode Product overview: SB140-A52 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140-A52 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DO41 / Diode Product overview: SB140-A52 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140-A52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1122109-SB140-A52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1122109-SB140-A52
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1122109-SB140-A52
Win Source Part Number: 1122109-SB140-A52 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Tape & Box (TB) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SB140-A52TB Product Status: Last Time Buy

Win Source Part Number: 1122109-SB140-A52
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Package: Tape & Box (TB)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SB140-A52TB
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SB140-A52 1122109-SB140-A52
Product Name Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 150 volts
View Details
High-voltage switching diode - BAS21,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details