DIODES Incorporated Programmable Timers and Oscillators SA555S-13

Description
Programmable Timer IC 8-SO
Request a Quote Datasheet
Description
Programmable Timer IC 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 31-SA555S-13TR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
31-SA555S-13TR-ND
Programmable Timers and Oscillators 31-SA555S-13TR-ND
Programmable Timer IC 8-SO

Programmable Timer IC 8-SO

Buy Now Datasheet
Programmable Timers and Oscillators - 31-SA555S-13CT-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
31-SA555S-13CT-ND
Programmable Timers and Oscillators 31-SA555S-13CT-ND
IC OSC SINGLE TIMER 8-SOIC

IC OSC SINGLE TIMER 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 31-SA555S-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
31-SA555S-13DKR-ND
Programmable Timers and Oscillators 31-SA555S-13DKR-ND
IC OSC SINGLE TIMER 8-SOIC

IC OSC SINGLE TIMER 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1019149-SA555S-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1019149-SA555S-13
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1019149-SA555S-13
Win Source Part Number: 1019149-SA555S-13 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: NE Type: Programmable Timer Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 10 mA Voltage - Supply: 4.6V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: -SA555S-13DIDKR,31-S A555S-13TR,SA555S-13 DITR,SA555S13,-SA555 S-13DITR,SA555S-13DI DKR,-SA555S-13DICT,S A555S-13DICT

Win Source Part Number: 1019149-SA555S-13
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: NE
Type: Programmable Timer
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 10 mA
Voltage - Supply: 4.6V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: -SA555S-13DIDKR,31-SA555S-13TR,SA555S-13DITR,SA555S13,-SA555S-13DITR,SA555S-13DIDKR,-SA555S-13DICT,SA555S-13DICT

Buy Now Datasheet
Singapore, Singapore
500KHZ Clock and Timing IC
689-SA555S-13
500KHZ Clock and Timing IC 689-SA555S-13
IC OSC SINGLE TIMER 500KHZ 8SO Product overview: SA555S-13 from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500KHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SA555S-13 can be used for catalog matching and distributor lookup.

IC OSC SINGLE TIMER 500KHZ 8SO Product overview: SA555S-13 from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500KHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SA555S-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - SA555S-13 - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
SA555S-13
Programmable Timers and Oscillators SA555S-13
IC OSC SINGLE TIMER 500KHZ 8SO

IC OSC SINGLE TIMER 500KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 31-SA555S-13TR-ND 1019149-SA555S-13 689-SA555S-13 SA555S-13
Product Name Programmable Timers and Oscillators Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 500KHZ Clock and Timing IC Programmable Timers and Oscillators
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG - 928755-NBXSBA024LNHTAG - Win Source Electronics
Specs
Package Type Surface Mount; 6-CLCC (7x5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details
NE555 Single Precision Timer - NE555PSRE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers